EDAC, Inc. Edgeboard Connectors 307-013-459-112

Description
"13 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-013-459-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-013-459-112-ND
Edgeboard Connectors 151-307-013-459-112-ND
"13 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"13 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac - 57AJ2172 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
57AJ2172
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac 57AJ2172
CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-013-459-112-ND 57AJ2172
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCI Express - 10061913-112QLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details