EDAC, Inc. Edgeboard Connectors 307-013-457-178

Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ5199, is a single-sided connector featuring 13 contacts and designed for through-hole mounting. It has a card thickness specification of 1.57 mm and is oriented at a right angle. The connector is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is ideal for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ5199, is a single-sided connector featuring 13 contacts and designed for through-hole mounting. It has a card thickness specification of 1.57 mm and is oriented at a right angle. The connector is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is ideal for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-013-457-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-013-457-178-ND
Edgeboard Connectors 151-307-013-457-178-ND
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac - 57AJ5199 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
57AJ5199
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac 57AJ5199
CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-013-457-178-ND 57AJ5199
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79010-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11153-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details