The Card Edge Connector, part number 57AJ3195, is a single-sided connector featuring 13 contacts and designed for panel mounting with a right-angle orientation. It accommodates a card thickness of 1.57 mm and utilizes copper alloy for its contact material, ensuring durability and reliability. The connector has a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). It includes mounting options with .156 (3.96) diameter mounting holes, suitable for various applications. This product is RoHS compliant, making it suitable for environmentally conscious designs.
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-013-454-104-ND | 57AJ3195 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |