EDAC, Inc. Edgeboard Connectors 307-013-401-108

Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2126, features a single side design with 13 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliability. The connector has a straight body orientation and is RoHS compliant, making it suitable for environmentally conscious applications. The mounting option includes #4-40 unified threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2126, features a single side design with 13 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliability. The connector has a straight body orientation and is RoHS compliant, making it suitable for environmentally conscious applications. The mounting option includes #4-40 unified threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-013-401-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-013-401-108-ND
Edgeboard Connectors 151-307-013-401-108-ND
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac - 57AJ2126 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac
57AJ2126
Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac 57AJ2126
CARD EDGE CONN, SINGLE SIDE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 13POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-013-401-108-ND 57AJ2126
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 13Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Screw Connectors - 36-7696-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details