The Card Edge Connector, part number 86AH7388, is a dual-side connector featuring 12 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and utilizes solder for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The straight body orientation allows for straightforward integration into various electronic applications. This connector is suitable for projects requiring reliable connections in compact spaces.
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 12POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-012-560-212-ND | 86AH7388 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 12Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 12 # |