The Card Edge Connector, Dual Side, 12Pos, Lug (part number 86AH7324) is designed for panel mounting and accommodates a card thickness of 1.57mm. It features 12 contacts with a straight body orientation and utilizes solder lug for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable connections in electronic assemblies, particularly where dual-sided access to the daughter board is necessary. The connector's specifications indicate it is well-suited for various engineering projects that demand durability and compliance.
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-012-555-268-ND | 86AH7324 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 12Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 12 # |