EDAC, Inc. Edgeboard Connectors 307-012-547-178

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 12Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a total of 12 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is mounted using a through-hole method, ensuring a secure installation. The wire wrap tail length is 0.520 inches (13.21 mm), facilitating easy connections. This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs. The connector's straight body orientation allows for straightforward integration into various electronic systems.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 12Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a total of 12 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is mounted using a through-hole method, ensuring a secure installation. The wire wrap tail length is 0.520 inches (13.21 mm), facilitating easy connections. This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs. The connector's straight body orientation allows for straightforward integration into various electronic systems.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-547-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-547-178-ND
Edgeboard Connectors 151-307-012-547-178-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH7297 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
86AH7297
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac 86AH7297
CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-547-178-ND 86AH7297
Product Name Edgeboard Connectors Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10603200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Mounting Through Hole
View Details