EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 307-012-545-112

Description
Win Source Part Number: 1216114-307-012-545- 112 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 307 Number of Positions: 12 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Semi Bellows Number of Rows: 1 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 12 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-307-012-545-112 Base Product Number: 307-012 Termination Rows: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1216114-307-012-545- 112 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 307 Number of Positions: 12 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Semi Bellows Number of Rows: 1 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 12 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-307-012-545-112 Base Product Number: 307-012 Termination Rows: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1216114-307-012-545-112 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1216114-307-012-545-112
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1216114-307-012-545-112
Win Source Part Number: 1216114-307-012-545- 112 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 307 Number of Positions: 12 Pitch: 0.156" (3.96mm) Color: Green Contact Type: Semi Bellows Number of Rows: 1 Termination: Wire Wrap Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Box Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Single Edge Number of Positions/Bay/Row: 12 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Single Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-307-012-545-112 Base Product Number: 307-012 Termination Rows: 1

Win Source Part Number: 1216114-307-012-545-112
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 307
Number of Positions: 12
Pitch: 0.156" (3.96mm)
Color: Green
Contact Type: Semi Bellows
Number of Rows: 1
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Box
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Single Edge
Number of Positions/Bay/Row: 12
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Single
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-307-012-545-112
Base Product Number: 307-012
Termination Rows: 1

Buy Now Datasheet
Edgeboard Connectors - 151-307-012-545-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-545-112-ND
Edgeboard Connectors 151-307-012-545-112-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH7284 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
86AH7284
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac 86AH7284
CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1216114-307-012-545-112 151-307-012-545-112-ND 86AH7284
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Termination Wire Wrap
Mounting Through Hole Through Hole Through Hole Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data