The Card Conn, Single Side, 12Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features 12 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is suitable for a card thickness of 1.57 mm and is mounted using through-hole technology. The wire wrap tail measures 0.046 x 0.014 inches (1.17 x 0.36 mm) with a tail length of 0.495 inches (12.57 mm). This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs. The connector's straight body orientation allows for easy integration into various electronic assemblies.
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 307-012-541-102-ND | 85H4420 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |