EDAC, Inc. Edgeboard Connectors 307-012-540-208

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-540-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-540-208-ND
Edgeboard Connectors 151-307-012-540-208-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH7262 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
86AH7262
Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac 86AH7262
CARD CONN, DUAL SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-540-208-ND 86AH7262
Product Name Edgeboard Connectors Card Conn, Dual Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
SMT Edge Connector, Female - 6102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99046-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details