EDAC, Inc. Edgeboard Connectors 307-012-527-104

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-527-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-527-104-ND
Edgeboard Connectors 151-307-012-527-104-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac - 86AH7246 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac
86AH7246
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac 86AH7246
CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-527-104-ND 86AH7246
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51627-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers