The Card Edge Connector, part number 86AH7241, is a single-sided connector featuring 12 positions. It is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. The connector has a straight body orientation and is part of the 307 series, which is RoHS compliant. The contact tails measure 0.046 x 0.013 inches (1.17 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). The connector also includes offset card guides measuring 0.344 inches (8.74 mm). This product is suitable for applications requiring reliable connections in compact spaces.
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-012-525-168-ND | 86AH7241 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |