The Card Edge Connector, part number 86AH7236, is a single-sided connector designed for through-hole mounting with 12 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The contact tails are sized at 0.046 x 0.013 inches (1.17 x 0.33 mm) with a tail length of 0.213 inches (5.41 mm). The connector also includes floating eyelets with an inner diameter of 0.116 inches (2.95 mm), allowing for some radial float during installation. This product is suitable for applications requiring reliable connections in compact electronic designs.
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-012-525-103-ND | 86AH7236 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |