The Card Edge Connector, part number 86AH6787, is a single-sided connector designed for through-hole mounting with eight contacts. It features a right-angle orientation and is suitable for a card thickness of 1.57 mm. The connector is part of the 307 series and is RoHS compliant. It includes offset card guides for improved alignment and stability during installation. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This connector is ideal for applications requiring reliable connections in compact spaces.
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-008-559-158-ND | 86AH6787 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |