The Card Edge Connector, part number 86AH6743, is a single-sided connector designed for through-hole mounting with a right-angle orientation. It features 8 contacts and is compatible with a card thickness of 1.57 mm. The connector is part of the 307 series and is RoHS compliant. It includes mounting options with .156 inch (3.96 mm) diameter holes, suitable for various applications requiring reliable electrical connections. The design allows for efficient space utilization on printed circuit boards, making it a practical choice for engineers seeking a compact and effective connector solution.
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-008-553-104-ND | 86AH6743 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |