EDAC, Inc. Edgeboard Connectors 307-008-547-101

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-008-547-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-008-547-101-ND
Edgeboard Connectors 151-307-008-547-101-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH6730 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac
86AH6730
Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac 86AH6730
CARD CONN, SINGLE SIDE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-008-547-101-ND 86AH6730
Product Name Edgeboard Connectors Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 0.9906 mm (0.0390 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details