EDAC, Inc. Edgeboard Connectors 307-008-521-168

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-008-521-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-008-521-168-ND
Edgeboard Connectors 151-307-008-521-168-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac - 86AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac
86AH6678
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac 86AH6678
CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-008-521-168-ND 86AH6678
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCT-FL4G-M - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Polarized Nano Connectors - COTS - A79612-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers