The Card Edge Connector, part number 86AH6655, is a single-sided connector featuring 8 positions and solder lug termination. It is designed for panel mounting and accommodates a card thickness of 1.57 mm. The connector has a straight body orientation and utilizes #4-40 unified threaded inserts for secure mounting. The contact spacing is 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). This product is RoHS compliant, making it suitable for environmentally conscious applications. The connector is ideal for use in various electronic projects requiring reliable connections.
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-008-501-108-ND | 86AH6655 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 16 # |