The Card Conn, Single Side, 8Pos, Wire Wrap is a card edge connector designed for through-hole mounting. It features eight contacts and is suitable for a card thickness of 1.57mm. The connector has a straight body orientation and is part of the 307 series, which is RoHS compliant. The contact spacing is 0.156 inches (3.96mm) with a row spacing of 0.200 inches (5.08mm). The wire wrap contact dimensions are 0.046 x 0.013 inches (1.17 x 0.33mm), with a tail length of 0.708 inches (17.98mm). This connector is ideal for applications requiring reliable connections in compact spaces.
"8 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
CARD CONN, SINGLE SIDE, 8POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-008-445-102-ND | 57AJ2984 |
| Product Name | Edgeboard Connectors | Card Conn, Single Side, 8Pos, Wire Wrap; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |