The Card Edge Connector, part number 57AJ4011, is a single-sided connector designed for through-hole mounting with eight contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is constructed from copper alloy and is compliant with RoHS standards. The contact tails measure 0.046 x 0.014 inches (1.17 x 0.36 mm) with a tail length of 0.213 inches (5.41 mm). The connector also includes offset card guides for proper alignment. This product is suitable for applications requiring reliable electrical connections in compact spaces.
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-008-421-168-ND | 57AJ4011 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |