The Card Edge Connector, part number 57AJ2963, is designed for single-side mounting with eight positions. It features a card thickness acceptance of 1.57 mm and utilizes solder lug contact termination. The connector is suitable for panel mounting and has a straight body orientation. It includes .156 inch (3.96 mm) diameter mounting holes, allowing for secure installation. The connector is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications requiring reliable connections in compact electronic assemblies.
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-008-401-104-ND | 57AJ2963 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 16 # |