The Card Edge Connector, part number 86AH6620, is a single-sided connector designed for through-hole mounting with a right-angle orientation. It features seven contacts and is suitable for a card thickness of 1.57 mm. The connector is part of the 307 series and is RoHS compliant. It is designed to accept a card slot thickness of 0.070 inches (1.78 mm) and has a contact spacing of 0.156 inches (3.96 mm) with a row spacing of 0.200 inches (5.08 mm). The connector does not include mounting lugs, making it ideal for applications where space is a consideration. This product is suitable for engineers looking for a reliable and compliant card edge connector for their projects.
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-007-557-101-ND | 86AH6620 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 7Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |