EDAC, Inc. Edgeboard Connectors 306-043-400-178

Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1792, is a single-sided connector featuring 43 contacts. It is designed for panel mounting and accommodates a card thickness of 1.57 mm. The connector is constructed from copper alloy and is RoHS compliant. It has a straight body orientation and includes mounting options with in-line card guides. The contact spacing is 0.156 inches (3.96 mm) with a wire hole size of 0.087 x 0.015 inches (2.21 x 0.38 mm). This connector is suitable for applications requiring reliable connections in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1792, is a single-sided connector featuring 43 contacts. It is designed for panel mounting and accommodates a card thickness of 1.57 mm. The connector is constructed from copper alloy and is RoHS compliant. It has a straight body orientation and includes mounting options with in-line card guides. The contact spacing is 0.156 inches (3.96 mm) with a wire hole size of 0.087 x 0.015 inches (2.21 x 0.38 mm). This connector is suitable for applications requiring reliable connections in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-043-400-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-043-400-178-ND
Edgeboard Connectors 151-306-043-400-178-ND
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac - 57AJ1792 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac
57AJ1792
Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac 57AJ1792
CARD EDGE CONN, SINGLE SIDE, 43POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 43POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-043-400-178-ND 57AJ1792
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details