EDAC, Inc. Edgeboard Connectors 306-043-400-103

Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2878, features a single side design with 43 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes copper alloy for its contacts, ensuring durability and reliability. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The mounting option includes floating eyelets with a 0.500-inch inner diameter, allowing for flexibility during installation. The contact spacing is 0.156 inches, and the connector includes through holes for easy integration into various applications. This product is ideal for engineers seeking a robust and compliant card edge connector for their designs.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2878, features a single side design with 43 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes copper alloy for its contacts, ensuring durability and reliability. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The mounting option includes floating eyelets with a 0.500-inch inner diameter, allowing for flexibility during installation. The contact spacing is 0.156 inches, and the connector includes through holes for easy integration into various applications. This product is ideal for engineers seeking a robust and compliant card edge connector for their designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-043-400-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-043-400-103-ND
Edgeboard Connectors 151-306-043-400-103-ND
"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"86 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac - 57AJ2878 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac
57AJ2878
Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac 57AJ2878
CARD EDGE CONN, SINGLE SIDE, 43POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 43POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:43 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-043-400-103-ND 57AJ2878
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 43Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
Mini Receptacle - 888N-F3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details