The Card Edge Connector, part number 86AH6372, features a single side design with 42 contacts and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact spacing of 0.156 inches (3.96 mm) with a single centerline row. The connector is designed for solder termination and is RoHS compliant. The mounting options include 178-In-Line card guides, and it has through holes with a diameter of 0.128 inches (3.25 mm) for secure installation. This connector is ideal for applications requiring reliable electrical connections in compact spaces.
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-042-521-178-ND | 86AH6372 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 42Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 84 # |