EDAC, Inc. Edgeboard Connectors 306-042-420-103

Description
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1784, is a single-sided connector featuring 42 positions and is designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact spacing of 0.156 inches (3.96 mm) with a single centerline row. The connector is equipped with floating eyelets for flexible mounting options, allowing for a radial float of 0.010 inches (0.25 mm). The contact tails measure 0.046 x 0.015 inches (1.17 x 0.38 mm) with a tail length of 0.213 inches (5.41 mm). This connector is part of the 306 series and is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1784, is a single-sided connector featuring 42 positions and is designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact spacing of 0.156 inches (3.96 mm) with a single centerline row. The connector is equipped with floating eyelets for flexible mounting options, allowing for a radial float of 0.010 inches (0.25 mm). The contact tails measure 0.046 x 0.015 inches (1.17 x 0.38 mm) with a tail length of 0.213 inches (5.41 mm). This connector is part of the 306 series and is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-042-420-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-042-420-103-ND
Edgeboard Connectors 151-306-042-420-103-ND
"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"84 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac - 57AJ1784 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac
57AJ1784
Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac 57AJ1784
CARD EDGE CONN, SINGLE SIDE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:306 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 42POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:306 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-306-042-420-103-ND 57AJ1784
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 42Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1362-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A111677-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details