EDAC, Inc. Edgeboard Connectors 306-041-500-108

Description
"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6324, features a single side design with 41 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57mm and utilizes solder lug termination for reliable connections. The connector is designed for use with printed circuit boards that accept card slots ranging from 0.054 inches (1.37mm) to 0.070 inches (1.78mm). It includes mounting options with #4-40 UNC threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. The contact spacing is 0.156 inches (3.96mm) with a wire hole size of 0.087 x 0.015 inches (2.21 x 0.38mm). This connector is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6324, features a single side design with 41 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57mm and utilizes solder lug termination for reliable connections. The connector is designed for use with printed circuit boards that accept card slots ranging from 0.054 inches (1.37mm) to 0.070 inches (1.78mm). It includes mounting options with #4-40 UNC threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. The contact spacing is 0.156 inches (3.96mm) with a wire hole size of 0.087 x 0.015 inches (2.21 x 0.38mm). This connector is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-041-500-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-041-500-108-ND
Edgeboard Connectors 151-306-041-500-108-ND
"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac - 86AH6324 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac
86AH6324
Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac 86AH6324
CARD EDGE CONN, SINGLE, 41POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 41POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-041-500-108-ND 86AH6324
Product Name Edgeboard Connectors Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products