EDAC, Inc. Edgeboard Connectors 306-041-500-101

Description
"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-041-500-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-041-500-101-ND
Edgeboard Connectors 151-306-041-500-101-ND
"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"41 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac - 86AH6319 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac
86AH6319
Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac 86AH6319
CARD EDGE CONN, SINGLE, 41POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 41POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-041-500-101-ND 86AH6319
Product Name Edgeboard Connectors Card Edge Conn, Single, 41Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details