EDAC, Inc. Edgeboard Connectors 306-040-400-158

Description
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-040-400-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-040-400-158-ND
Edgeboard Connectors 151-306-040-400-158-ND
"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"80 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac - 57AJ5001 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac
57AJ5001
Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac 57AJ5001
CARD EDGE CONN, SINGLE SIDE, 40POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 40POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-040-400-158-ND 57AJ5001
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 40Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - N230B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details