EDAC, Inc. Edgeboard Connectors 306-038-400-108

Description
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-038-400-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-038-400-108-ND
Edgeboard Connectors 151-306-038-400-108-ND
"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac - 57AJ2827 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac
57AJ2827
Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac 57AJ2827
CARD EDGE CONN, SINGLE SIDE, 38POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 38POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:38 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-038-400-108-ND 57AJ2827
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 38Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Connectors - 5265785 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details