EDAC, Inc. Edgeboard Connectors 306-034-400-101

Description
"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1705, is a single-sided connector featuring 34 positions. It is designed for use with printed circuit boards with a thickness ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is suitable for panel mounting. The contact material is copper alloy, ensuring durability and reliability in electrical connections. The connector is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers looking for a reliable card edge connector for their projects.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1705, is a single-sided connector featuring 34 positions. It is designed for use with printed circuit boards with a thickness ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is suitable for panel mounting. The contact material is copper alloy, ensuring durability and reliability in electrical connections. The connector is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers looking for a reliable card edge connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-034-400-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-034-400-101-ND
Edgeboard Connectors 151-306-034-400-101-ND
"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"68 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 306-034-400-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
306-034-400-101
Card Edge Connectors - Edgeboard Connectors 306-034-400-101
306 SERIES (.156" (3.96MM) CONTA

306 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 34Pos, Lug; Card Edge Connector Type Edac - 57AJ1705 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 34Pos, Lug; Card Edge Connector Type Edac
57AJ1705
Card Edge Conn, Single Side, 34Pos, Lug; Card Edge Connector Type Edac 57AJ1705
CARD EDGE CONN, SINGLE SIDE, 34POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 34POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-306-034-400-101-ND 306-034-400-101 57AJ1705
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 34Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products