EDAC, Inc. Edgeboard Connectors 306-033-400-158

Description
"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-033-400-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-033-400-158-ND
Edgeboard Connectors 151-306-033-400-158-ND
"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac - 57AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac
57AJ4963
Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac 57AJ4963
CARD EDGE CONN, SINGLE SIDE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 33POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:33 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-033-400-158-ND 57AJ4963
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 33Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details