EDAC, Inc. Edgeboard Connectors 306-032-500-103

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-032-500-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-032-500-103-ND
Edgeboard Connectors 151-306-032-500-103-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac - 86AH6088 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac
86AH6088
Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac 86AH6088
CARD EDGE CONN, SINGLE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 32POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-032-500-103-ND 86AH6088
Product Name Edgeboard Connectors Card Edge Conn, Single, 32Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Adapters - NAQAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
BNC Male to BNC Female Feed-Thru Terminator - SALE-TE50 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
RECEPTACLE,M23 - 888M-M19AE-0F5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details