EDAC, Inc. Edgeboard Connectors 306-030-400-178

Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-030-400-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-030-400-178-ND
Edgeboard Connectors 151-306-030-400-178-ND
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac - 57AJ1674 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac
57AJ1674
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac 57AJ1674
CARD EDGE CONN, SINGLE SIDE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-030-400-178-ND 57AJ1674
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details