EDAC, Inc. Edgeboard Connectors 306-030-400-112

Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1672, is designed for single-side mounting with 30 positions. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is suitable for panel mounting applications. It includes copper alloy contacts and is compliant with RoHS standards. The mounting options include 0.128-inch diameter side mounting holes, allowing for secure installation on printed circuit boards. This connector is ideal for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1672, is designed for single-side mounting with 30 positions. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is suitable for panel mounting applications. It includes copper alloy contacts and is compliant with RoHS standards. The mounting options include 0.128-inch diameter side mounting holes, allowing for secure installation on printed circuit boards. This connector is ideal for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-030-400-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-030-400-112-ND
Edgeboard Connectors 151-306-030-400-112-ND
"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 306-030-400-112 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
306-030-400-112
Card Edge Connectors - Edgeboard Connectors 306-030-400-112
306 SERIES (.156" (3.96MM) CONTA

306 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac - 57AJ1672 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac
57AJ1672
Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac 57AJ1672
CARD EDGE CONN, SINGLE SIDE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-306-030-400-112-ND 306-030-400-112 57AJ1672
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data