EDAC, Inc. Edgeboard Connectors 306-029-500-168

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6022, features a single side design with 29 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug for contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The mounting options include offset card guides, and the connector supports a contact spacing of 0.156 inches (3.96 mm) with a tail length of 0.282 inches (7.16 mm). This product is designed for reliable connections in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH6022, features a single side design with 29 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug for contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The mounting options include offset card guides, and the connector supports a contact spacing of 0.156 inches (3.96 mm) with a tail length of 0.282 inches (7.16 mm). This product is designed for reliable connections in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-029-500-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-029-500-168-ND
Edgeboard Connectors 151-306-029-500-168-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 29Pos, Lug; Card Edge Connector Type Edac - 86AH6022 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 29Pos, Lug; Card Edge Connector Type Edac
86AH6022
Card Edge Conn, Single, 29Pos, Lug; Card Edge Connector Type Edac 86AH6022
CARD EDGE CONN, SINGLE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-029-500-168-ND 86AH6022
Product Name Edgeboard Connectors Card Edge Conn, Single, 29Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details