EDAC, Inc. Edgeboard Connectors 306-029-400-158

Description
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2743, is a single-sided connector featuring 29 positions and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliability. The connector has a straight body orientation and is RoHS compliant, making it suitable for environmentally conscious applications. The contact spacing is 3.96 mm, with a contact hole size of 2.21 mm by 0.38 mm. This connector is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2743, is a single-sided connector featuring 29 positions and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and is constructed from copper alloy, ensuring durability and reliability. The connector has a straight body orientation and is RoHS compliant, making it suitable for environmentally conscious applications. The contact spacing is 3.96 mm, with a contact hole size of 2.21 mm by 0.38 mm. This connector is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-029-400-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-029-400-158-ND
Edgeboard Connectors 151-306-029-400-158-ND
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac - 57AJ2743 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac
57AJ2743
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac 57AJ2743
CARD EDGE CONN, SINGLE SIDE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-029-400-158-ND 57AJ2743
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Accessories - BRR.3S.200.PZVN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details