EDAC, Inc. Edgeboard Connectors 306-029-400-101

Description
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-029-400-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-029-400-101-ND
Edgeboard Connectors 151-306-029-400-101-ND
"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac - 57AJ4936 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac
57AJ4936
Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac 57AJ4936
CARD EDGE CONN, SINGLE SIDE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-029-400-101-ND 57AJ4936
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details