The Card Edge Connector, part number 85H4261, is a single-sided connector featuring 28 positions. It is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. The connector has a contact spacing of 0.156 inches (3.96 mm) with a straight body orientation. It includes mounting options such as 0.128 inches (3.25 mm) diameter through holes and is compliant with RoHS standards. This connector is suitable for applications requiring reliable connections in electronic assemblies.
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 28POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 306-028-520-104-ND | 85H4261 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 28Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |