The Card Edge Connector, part number 86AH5992, features a single side design with 27 contacts and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector utilizes solder for contact termination and is RoHS compliant. The mounting options include floating eyelets with a diameter of 0.128 inches for through holes, providing flexibility in installation. This connector is designed for reliable electrical connections in various applications.
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
306 SERIES (.156" (3.96MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-306-027-521-103-ND | 86AH5992 | 306-027-521-103 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 27Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 54 # |