EDAC, Inc. Edgeboard Connectors 306-027-500-101

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-027-500-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-027-500-101-ND
Edgeboard Connectors 151-306-027-500-101-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac - 86AH5972 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac
86AH5972
Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac 86AH5972
CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 27POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-027-500-101-ND 86AH5972
Product Name Edgeboard Connectors Card Edge Conn, Single, 27Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - NATQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details