The Card Edge Connector, part number 86AH5956, features a single side design with 26 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a contact spacing of 0.156 inches (3.96 mm) with a single centerline row. The connector is designed with floating eyelets for enhanced alignment during installation, and it includes through holes with a diameter of 0.128 inches (3.25 mm). The contact termination type is solder, and the product is RoHS compliant, making it suitable for environmentally conscious applications. This connector is ideal for projects requiring reliable connections in compact electronic designs.
"52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 26POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-026-520-103-ND | 86AH5956 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 26Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 52 # |