The Card Edge Connector, part number 57AJ2710, features a single-sided design with 26 positions and is suitable for through-hole mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and utilizes a P.C. tail measuring 1.17 mm by 0.38 mm. The mounting options include floating eyelets with an inner diameter of 2.95 mm, and it is compatible with both M3-0.5 and #4-40 UNC threaded inserts. This connector is part of the 306 series and is RoHS compliant, making it a suitable choice for projects requiring adherence to environmental regulations.
"52 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 26POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-026-420-103-ND | 57AJ2710 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 26Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |