The Card Edge Connector, part number 86AH5939, is a single-sided connector featuring 25 contacts designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector is equipped with solder termination for reliable electrical connections. It includes floating eyelets for enhanced alignment during installation, and the contact spacing is 0.156 inches (3.96 mm) with a point of contact dimension of 0.037 x 0.015 inches (0.94 x 0.38 mm). This product is RoHS compliant, making it suitable for environmentally conscious designs.
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 25POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-025-521-103-ND | 86AH5939 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 25Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 50 # |