EDAC, Inc. Edgeboard Connectors 306-025-500-168

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH5931, features a single side design with 25 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug termination for reliable connections. The connector is RoHS compliant, ensuring it meets environmental standards. It is designed for use with thick printed circuit boards, accepting card slots ranging from 1.37 mm to 1.78 mm in thickness. The connector's straight body orientation allows for straightforward integration into various applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH5931, features a single side design with 25 contacts and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug termination for reliable connections. The connector is RoHS compliant, ensuring it meets environmental standards. It is designed for use with thick printed circuit boards, accepting card slots ranging from 1.37 mm to 1.78 mm in thickness. The connector's straight body orientation allows for straightforward integration into various applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-025-500-168-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-025-500-168-ND
Edgeboard Connectors 151-306-025-500-168-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 306-025-500-168 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
306-025-500-168
Card Edge Connectors - Edgeboard Connectors 306-025-500-168
306 SERIES (.156" (3.96MM) CONTA

306 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single, 25Pos, Lug; Card Edge Connector Type Edac - 86AH5931 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 25Pos, Lug; Card Edge Connector Type Edac
86AH5931
Card Edge Conn, Single, 25Pos, Lug; Card Edge Connector Type Edac 86AH5931
CARD EDGE CONN, SINGLE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-306-025-500-168-ND 306-025-500-168 86AH5931
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single, 25Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details