EDAC, Inc. Edgeboard Connectors 306-025-400-158

Description
"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1638, is a single-sided connector featuring 25 positions and a lug design. It is suitable for panel mounting and is compatible with printed circuit boards with a thickness ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is made from copper alloy, ensuring durability and reliability in electrical connections. It is RoHS compliant, making it suitable for environmentally conscious projects. The connector also includes through holes for mounting, with specific dimensions provided for installation. This product is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1638, is a single-sided connector featuring 25 positions and a lug design. It is suitable for panel mounting and is compatible with printed circuit boards with a thickness ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is made from copper alloy, ensuring durability and reliability in electrical connections. It is RoHS compliant, making it suitable for environmentally conscious projects. The connector also includes through holes for mounting, with specific dimensions provided for installation. This product is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-025-400-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-025-400-158-ND
Edgeboard Connectors 151-306-025-400-158-ND
"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac - 57AJ1638 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac
57AJ1638
Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac 57AJ1638
CARD EDGE CONN, SINGLE SIDE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 25POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 306-025-400-158 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
306-025-400-158
Card Edge Connectors - Edgeboard Connectors 306-025-400-158
306 SERIES (.156" (3.96MM) CONTA

306 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-306-025-400-158-ND 57AJ1638 306-025-400-158
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 25Pos, Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products