EDAC, Inc. Edgeboard Connectors 306-024-500-112

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1634, is a single-sided connector featuring 24 positions and is designed for panel mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is constructed from copper alloy, ensuring durability and reliability in electrical connections. It includes mounting options with side mounting holes measuring 3.25 mm in diameter. The contact spacing is 3.96 mm, and the connector is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers seeking a robust and compliant card edge connector for their projects.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1634, is a single-sided connector featuring 24 positions and is designed for panel mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is constructed from copper alloy, ensuring durability and reliability in electrical connections. It includes mounting options with side mounting holes measuring 3.25 mm in diameter. The contact spacing is 3.96 mm, and the connector is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers seeking a robust and compliant card edge connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-024-500-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-024-500-112-ND
Edgeboard Connectors 151-306-024-500-112-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac - 57AJ1634 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac
57AJ1634
Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac 57AJ1634
CARD EDGE CONN, SINGLE SIDE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 24POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-024-500-112-ND 57AJ1634
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 24Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details