The Card Edge Connector, part number 57AJ3750, is a single-sided connector featuring 24 positions. It is designed for through-hole mounting and accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm with a single centerline row. It includes #4-40 UNC threaded inserts for secure mounting. The connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. This product is part of the 306 series, known for its reliability in various electronic applications.
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 24POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-024-420-108-ND | 57AJ3750 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 24Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |