EDAC, Inc. Edgeboard Connectors 306-023-520-178

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-023-520-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-023-520-178-ND
Edgeboard Connectors 151-306-023-520-178-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 23Pos, Th; Card Edge Connector Type Edac - 86AH5892 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 23Pos, Th; Card Edge Connector Type Edac
86AH5892
Card Edge Conn, Single, 23Pos, Th; Card Edge Connector Type Edac 86AH5892
CARD EDGE CONN, SINGLE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 306-023-520-178 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
306-023-520-178
Card Edge Connectors - Edgeboard Connectors 306-023-520-178
306 SERIES (.156" (3.96MM) CONTA

306 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-306-023-520-178-ND 86AH5892 306-023-520-178
Product Name Edgeboard Connectors Card Edge Conn, Single, 23Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 46 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-200LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details