EDAC, Inc. Edgeboard Connectors 306-023-500-178

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-023-500-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-023-500-178-ND
Edgeboard Connectors 151-306-023-500-178-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 306-023-500-178 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
306-023-500-178
Card Edge Connectors - Edgeboard Connectors 306-023-500-178
306 SERIES (.156" (3.96MM) CONTA

306 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single, 23Pos, Lug; Card Edge Connector Type Edac - 86AH5883 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 23Pos, Lug; Card Edge Connector Type Edac
86AH5883
Card Edge Conn, Single, 23Pos, Lug; Card Edge Connector Type Edac 86AH5883
CARD EDGE CONN, SINGLE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-306-023-500-178-ND 306-023-500-178 86AH5883
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single, 23Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products